Capital Lighting, Inc. 21469NKPN Sconces-Pocket 346708

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: G-9 Qty: 12 Wattage: 60 Finish: Polished Nickel Weight: 3.3 Product Name: Two Light Wall Mount UPC: 783209094109 Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: G-9 Qty: 12 Wattage: 60 Finish: Polished Nickel Weight: 3.3 Product Name: Two Light Wall Mount UPC: 783209094109 Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
21469NKPN Sconces-Pocket
346708
21469NKPN Sconces-Pocket 346708
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.00 Bulb Type: G-9 Qty: 12 Wattage: 60 Finish: Polished Nickel Weight: 3.3 Product Name: Two Light Wall Mount UPC: 783209094109 Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.00
Bulb
Type: G-9
Qty: 12
Wattage: 60
Finish: Polished Nickel
Weight: 3.3
Product Name: Two Light Wall Mount
UPC: 783209094109
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346708
Product Name 21469NKPN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details