Capital Lighting, Inc. 21460NKPN Flush Mounts-Bowl Style 346703

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.00 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 12.1 Product Name: Two Light Flush Mount UPC: 783209094055 Category: Flush Mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.00 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 12.1 Product Name: Two Light Flush Mount UPC: 783209094055 Category: Flush Mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
21460NKPN Flush Mounts-Bowl Style
346703
21460NKPN Flush Mounts-Bowl Style 346703
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.00 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 12.1 Product Name: Two Light Flush Mount UPC: 783209094055 Category: Flush Mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 13.00
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 12.1
Product Name: Two Light Flush Mount
UPC: 783209094055
Category: Flush Mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346703
Product Name 21460NKPN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details