Capital Lighting, Inc. 21464NKPN Mid. Chandeliers-Other 346701

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 11.66 Product Name: Six Light Chandelier UPC: 783209094062 Category: Single-Tier Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 11.66 Product Name: Six Light Chandelier UPC: 783209094062 Category: Single-Tier Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
21464NKPN Mid. Chandeliers-Other
346701
21464NKPN Mid. Chandeliers-Other 346701
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 11.66 Product Name: Six Light Chandelier UPC: 783209094062 Category: Single-Tier Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 22.00
Bulb
Type: G-9
Qty: 6
Wattage: 60
Finish: Polished Nickel
Weight: 11.66
Product Name: Six Light Chandelier
UPC: 783209094062
Category: Single-Tier Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346701
Product Name 21464NKPN Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details