Capital Lighting, Inc. 21465NKPN Mid. Chandeliers-Other 346700

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 22.00 Bulb Type: G-9 Qty: 10 Wattage: 60 Finish: Polished Nickel Weight: 20.9 Product Name: Ten Light Chandelier UPC: 783209094079 Category: Single-Tier Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 22.00 Bulb Type: G-9 Qty: 10 Wattage: 60 Finish: Polished Nickel Weight: 20.9 Product Name: Ten Light Chandelier UPC: 783209094079 Category: Single-Tier Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
21465NKPN Mid. Chandeliers-Other
346700
21465NKPN Mid. Chandeliers-Other 346700
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 22.00 Bulb Type: G-9 Qty: 10 Wattage: 60 Finish: Polished Nickel Weight: 20.9 Product Name: Ten Light Chandelier UPC: 783209094079 Category: Single-Tier Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 22.00
Bulb
Type: G-9
Qty: 10
Wattage: 60
Finish: Polished Nickel
Weight: 20.9
Product Name: Ten Light Chandelier
UPC: 783209094079
Category: Single-Tier Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346700
Product Name 21465NKPN Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details