Capital Lighting, Inc. E24042-20PC Island/Pool Table-4 Light + 346596

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 3.00 Length 3.00 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 10.56 Product Name: Four Light Pendant UPC: 845094049562 Category: Linear Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 3.00 Length 3.00 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 10.56 Product Name: Four Light Pendant UPC: 845094049562 Category: Linear Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E24042-20PC Island/Pool Table-4 Light +
346596
E24042-20PC Island/Pool Table-4 Light + 346596
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 3.00 Length 3.00 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 10.56 Product Name: Four Light Pendant UPC: 845094049562 Category: Linear Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 3.00
Length 3.00
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Polished Chrome
Weight: 10.56
Product Name: Four Light Pendant
UPC: 845094049562
Category: Linear Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346596
Product Name E24042-20PC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details