Capital Lighting, Inc. E24041-20PC Bathroom Fixtures-Four Lights 346594

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 4.75 Length 4.75 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 5.28 Product Name: Four Light Bath Vanity UPC: 845094049555 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 4.75 Length 4.75 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 5.28 Product Name: Four Light Bath Vanity UPC: 845094049555 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E24041-20PC Bathroom Fixtures-Four Lights
346594
E24041-20PC Bathroom Fixtures-Four Lights 346594
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 4.75 Length 4.75 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 5.28 Product Name: Four Light Bath Vanity UPC: 845094049555 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 4.75
Length 4.75
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Polished Chrome
Weight: 5.28
Product Name: Four Light Bath Vanity
UPC: 845094049555
Category: Bath Vanity
Glass: Crystal
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346594
Product Name E24041-20PC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details