Capital Lighting, Inc. E24272-20PC Semi-Flush Mts.-Bowl Style 346592

Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 7.7 Product Name: Four Light Flush Mount UPC: 845094049074 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 7.7 Product Name: Four Light Flush Mount UPC: 845094049074 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E24272-20PC Semi-Flush Mts.-Bowl Style
346592
E24272-20PC Semi-Flush Mts.-Bowl Style 346592
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 7.7 Product Name: Four Light Flush Mount UPC: 845094049074 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Height: 5.00
Length 5.00
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Polished Chrome
Weight: 7.7
Product Name: Four Light Flush Mount
UPC: 845094049074
Category: Flush Mount
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346592
Product Name E24272-20PC Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details