Capital Lighting, Inc. E24044-20PC Island/Pool Table-4 Light + 346591

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 3.00 Length 3.00 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Polished Chrome Weight: 14.52 Product Name: Six Light Pendant UPC: 845094049586 Category: Linear Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 3.00 Length 3.00 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Polished Chrome Weight: 14.52 Product Name: Six Light Pendant UPC: 845094049586 Category: Linear Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E24044-20PC Island/Pool Table-4 Light +
346591
E24044-20PC Island/Pool Table-4 Light + 346591
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 3.00 Length 3.00 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Polished Chrome Weight: 14.52 Product Name: Six Light Pendant UPC: 845094049586 Category: Linear Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 3.00
Length 3.00
Bulb
Type: G-9
Qty: 6
Wattage: 60
Finish: Polished Chrome
Weight: 14.52
Product Name: Six Light Pendant
UPC: 845094049586
Category: Linear Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346591
Product Name E24044-20PC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details