Capital Lighting, Inc. E24270-20PC Sconces-Pocket 346590

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 14.25 Length 14.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 1.98 Product Name: One Light Wall Sconce UPC: 845094049067 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 14.25 Length 14.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 1.98 Product Name: One Light Wall Sconce UPC: 845094049067 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E24270-20PC Sconces-Pocket
346590
E24270-20PC Sconces-Pocket 346590
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 14.25 Length 14.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 1.98 Product Name: One Light Wall Sconce UPC: 845094049067 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 14.25
Length 14.25
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 1.98
Product Name: One Light Wall Sconce
UPC: 845094049067
Category: Wall Sconce
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346590
Product Name E24270-20PC Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2260189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details