Capital Lighting, Inc. E24278-20PC Bathroom Fixtures-Four Lights 346574

Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 6.93 Product Name: Four Light Bath Vanity UPC: 845094049128 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 6.93 Product Name: Four Light Bath Vanity UPC: 845094049128 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E24278-20PC Bathroom Fixtures-Four Lights
346574
E24278-20PC Bathroom Fixtures-Four Lights 346574
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 6.93 Product Name: Four Light Bath Vanity UPC: 845094049128 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 5.00
Length 5.00
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Polished Chrome
Weight: 6.93
Product Name: Four Light Bath Vanity
UPC: 845094049128
Category: Bath Vanity
Glass: Crystal
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346574
Product Name E24278-20PC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details