Capital Lighting, Inc. 25125FTSN Pendants-Other 346495

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.00 Bulb Type: Par 20 Qty: 1 Wattage: 50 Finish: Satin Nickel Weight: 4.6 Product Name: One Light Pendant/Wall Sconce/Semi-Flush UPC: 783209093836 Category: Pendant Glass: Frosted Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.00 Bulb Type: Par 20 Qty: 1 Wattage: 50 Finish: Satin Nickel Weight: 4.6 Product Name: One Light Pendant/Wall Sconce/Semi-Flush UPC: 783209093836 Category: Pendant Glass: Frosted Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
25125FTSN Pendants-Other
346495
25125FTSN Pendants-Other 346495
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.00 Bulb Type: Par 20 Qty: 1 Wattage: 50 Finish: Satin Nickel Weight: 4.6 Product Name: One Light Pendant/Wall Sconce/Semi-Flush UPC: 783209093836 Category: Pendant Glass: Frosted Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 10.00
Bulb
Type: Par 20
Qty: 1
Wattage: 50
Finish: Satin Nickel
Weight: 4.6
Product Name: One Light Pendant/Wall Sconce/Semi-Flush
UPC: 783209093836
Category: Pendant
Glass: Frosted
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346495
Product Name 25125FTSN Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details