Capital Lighting, Inc. 25109FTBZ Pendants-Other 346494

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 10.34 Product Name: One Light Pendant UPC: 783209093775 Category: Pendant Glass: Frosted Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 10.34 Product Name: One Light Pendant UPC: 783209093775 Category: Pendant Glass: Frosted Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
25109FTBZ Pendants-Other
346494
25109FTBZ Pendants-Other 346494
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 10.34 Product Name: One Light Pendant UPC: 783209093775 Category: Pendant Glass: Frosted Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 10.34
Product Name: One Light Pendant
UPC: 783209093775
Category: Pendant
Glass: Frosted
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346494
Product Name 25109FTBZ Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details