Capital Lighting, Inc. 39873BCPS Flush Mounts-Bowl Style 346475

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.00 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Plated Silver Weight: 13.5 Product Name: Nine Light Flush Mount UPC: 783209092938 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.00 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Plated Silver Weight: 13.5 Product Name: Nine Light Flush Mount UPC: 783209092938 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
39873BCPS Flush Mounts-Bowl Style
346475
39873BCPS Flush Mounts-Bowl Style 346475
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.00 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Plated Silver Weight: 13.5 Product Name: Nine Light Flush Mount UPC: 783209092938 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 6.00
Bulb
Type: G-9
Qty: 9
Wattage: 40
Finish: Plated Silver
Weight: 13.5
Product Name: Nine Light Flush Mount
UPC: 783209092938
Category: Flush Mount
Glass: Beveled Crystal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346475
Product Name 39873BCPS Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details