Capital Lighting, Inc. 39828BCWTPC Sconces-Drum Shades 346474

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 17.50 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 4.4 Product Name: One Light Wall Sconce UPC: 783209090415 Category: Wall Sconce Glass: Beveled Crystal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 17.50 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 4.4 Product Name: One Light Wall Sconce UPC: 783209090415 Category: Wall Sconce Glass: Beveled Crystal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
39828BCWTPC Sconces-Drum Shades
346474
39828BCWTPC Sconces-Drum Shades 346474
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 17.50 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 4.4 Product Name: One Light Wall Sconce UPC: 783209090415 Category: Wall Sconce Glass: Beveled Crystal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 17.50
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 4.4
Product Name: One Light Wall Sconce
UPC: 783209090415
Category: Wall Sconce
Glass: Beveled Crystal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346474
Product Name 39828BCWTPC Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details