Capital Lighting, Inc. 39871BCPS Flush Mounts-Bowl Style 346473

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.00 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Plated Silver Weight: 5.5 Product Name: Four Light Flush Mount UPC: 783209092891 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.00 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Plated Silver Weight: 5.5 Product Name: Four Light Flush Mount UPC: 783209092891 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
39871BCPS Flush Mounts-Bowl Style
346473
39871BCPS Flush Mounts-Bowl Style 346473
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.00 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Plated Silver Weight: 5.5 Product Name: Four Light Flush Mount UPC: 783209092891 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 5.00
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Plated Silver
Weight: 5.5
Product Name: Four Light Flush Mount
UPC: 783209092891
Category: Flush Mount
Glass: Beveled Crystal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346473
Product Name 39871BCPS Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details