Capital Lighting, Inc. 39873BCBZ Flush Mounts-Bowl Style 346472

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.00 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Bronze Weight: 13.5 Product Name: Nine Light Flush Mount UPC: 783209092921 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.00 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Bronze Weight: 13.5 Product Name: Nine Light Flush Mount UPC: 783209092921 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
39873BCBZ Flush Mounts-Bowl Style
346472
39873BCBZ Flush Mounts-Bowl Style 346472
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.00 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Bronze Weight: 13.5 Product Name: Nine Light Flush Mount UPC: 783209092921 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 6.00
Bulb
Type: G-9
Qty: 9
Wattage: 40
Finish: Bronze
Weight: 13.5
Product Name: Nine Light Flush Mount
UPC: 783209092921
Category: Flush Mount
Glass: Beveled Crystal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346472
Product Name 39873BCBZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2174373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details