Capital Lighting, Inc. 39881BCBZ Sconces-Pocket 346467

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Bronze Weight: 2.2 Product Name: Two Light Wall Sconce UPC: 783209093065 Category: Wall Sconce Glass: Beveled Crystal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Bronze Weight: 2.2 Product Name: Two Light Wall Sconce UPC: 783209093065 Category: Wall Sconce Glass: Beveled Crystal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
39881BCBZ Sconces-Pocket
346467
39881BCBZ Sconces-Pocket 346467
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Bronze Weight: 2.2 Product Name: Two Light Wall Sconce UPC: 783209093065 Category: Wall Sconce Glass: Beveled Crystal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.00
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 2.2
Product Name: Two Light Wall Sconce
UPC: 783209093065
Category: Wall Sconce
Glass: Beveled Crystal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346467
Product Name 39881BCBZ Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details