Capital Lighting, Inc. 39881BCPS Sconces-Pocket 346464

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Plated Silver Weight: 2.2 Product Name: Two Light Wall Sconce UPC: 783209093072 Category: Wall Sconce Glass: Beveled Crystal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Plated Silver Weight: 2.2 Product Name: Two Light Wall Sconce UPC: 783209093072 Category: Wall Sconce Glass: Beveled Crystal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
39881BCPS Sconces-Pocket
346464
39881BCPS Sconces-Pocket 346464
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Plated Silver Weight: 2.2 Product Name: Two Light Wall Sconce UPC: 783209093072 Category: Wall Sconce Glass: Beveled Crystal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.00
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Plated Silver
Weight: 2.2
Product Name: Two Light Wall Sconce
UPC: 783209093072
Category: Wall Sconce
Glass: Beveled Crystal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346464
Product Name 39881BCPS Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details