Capital Lighting, Inc. 39883BCBZ Pendants-Glass Down 346461

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 36.50 Bulb Type: G-9 Qty: 8 Wattage: 40 Finish: Bronze Weight: 14.5 Product Name: Eight Light Pendant UPC: 783209093393 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 36.50 Bulb Type: G-9 Qty: 8 Wattage: 40 Finish: Bronze Weight: 14.5 Product Name: Eight Light Pendant UPC: 783209093393 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
39883BCBZ Pendants-Glass Down
346461
39883BCBZ Pendants-Glass Down 346461
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 36.50 Bulb Type: G-9 Qty: 8 Wattage: 40 Finish: Bronze Weight: 14.5 Product Name: Eight Light Pendant UPC: 783209093393 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 36.50
Bulb
Type: G-9
Qty: 8
Wattage: 40
Finish: Bronze
Weight: 14.5
Product Name: Eight Light Pendant
UPC: 783209093393
Category: Pendant
Glass: Beveled Crystal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346461
Product Name 39883BCBZ Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details