Capital Lighting, Inc. 85544WTSN Flush Mounts-Bowl Style 346457

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 3.00 Bulb Type: T4 Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 4.64 Product Name: Two Light Flush Mount UPC: 783209093928 Category: Flush Mount Glass: White Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 3.00 Bulb Type: T4 Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 4.64 Product Name: Two Light Flush Mount UPC: 783209093928 Category: Flush Mount Glass: White Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
85544WTSN Flush Mounts-Bowl Style
346457
85544WTSN Flush Mounts-Bowl Style 346457
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 3.00 Bulb Type: T4 Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 4.64 Product Name: Two Light Flush Mount UPC: 783209093928 Category: Flush Mount Glass: White Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 3.00
Bulb
Type: T4
Qty: 2
Wattage: 26
Finish: Satin Nickel
Weight: 4.64
Product Name: Two Light Flush Mount
UPC: 783209093928
Category: Flush Mount
Glass: White
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346457
Product Name 85544WTSN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details