Capital Lighting, Inc. 39875BCPS Flush Mounts-Bowl Style 346449

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.75 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Plated Silver Weight: 7.2 Product Name: Five Light Flush Mount UPC: 783209092952 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.75 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Plated Silver Weight: 7.2 Product Name: Five Light Flush Mount UPC: 783209092952 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
39875BCPS Flush Mounts-Bowl Style
346449
39875BCPS Flush Mounts-Bowl Style 346449
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.75 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Plated Silver Weight: 7.2 Product Name: Five Light Flush Mount UPC: 783209092952 Category: Flush Mount Glass: Beveled Crystal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.75
Bulb
Type: G-9
Qty: 5
Wattage: 40
Finish: Plated Silver
Weight: 7.2
Product Name: Five Light Flush Mount
UPC: 783209092952
Category: Flush Mount
Glass: Beveled Crystal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346449
Product Name 39875BCPS Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details