Capital Lighting, Inc. 39877BCPS Mini Pendants-Rod 346443

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.00 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Plated Silver Weight: 5.5 Product Name: Three Light Pendant UPC: 783209092990 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.00 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Plated Silver Weight: 5.5 Product Name: Three Light Pendant UPC: 783209092990 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
39877BCPS Mini Pendants-Rod
346443
39877BCPS Mini Pendants-Rod 346443
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.00 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Plated Silver Weight: 5.5 Product Name: Three Light Pendant UPC: 783209092990 Category: Pendant Glass: Beveled Crystal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 10.00
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Plated Silver
Weight: 5.5
Product Name: Three Light Pendant
UPC: 783209092990
Category: Pendant
Glass: Beveled Crystal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346443
Product Name 39877BCPS Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details