Capital Lighting, Inc. 39886BCPS Pendants-Glass Down 346439

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Plated Silver Weight: 14.5 Product Name: Five Light Chandelier UPC: 783209093133 Category: Single-Tier Chandelier Glass: Beveled Crystal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Plated Silver Weight: 14.5 Product Name: Five Light Chandelier UPC: 783209093133 Category: Single-Tier Chandelier Glass: Beveled Crystal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
39886BCPS Pendants-Glass Down
346439
39886BCPS Pendants-Glass Down 346439
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Plated Silver Weight: 14.5 Product Name: Five Light Chandelier UPC: 783209093133 Category: Single-Tier Chandelier Glass: Beveled Crystal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 18.00
Bulb
Type: G-9
Qty: 5
Wattage: 60
Finish: Plated Silver
Weight: 14.5
Product Name: Five Light Chandelier
UPC: 783209093133
Category: Single-Tier Chandelier
Glass: Beveled Crystal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346439
Product Name 39886BCPS Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details