Capital Lighting, Inc. 39888BCBZ Pendants-Glass Down 346436

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 42.00 Bulb Type: G-9 Qty: 18 Wattage: 40 Finish: Bronze Weight: 44 Product Name: Eight Light Chandelier UPC: 783209093164 Category: Single-Tier Chandelier Glass: Beveled Crystal Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 42.00 Bulb Type: G-9 Qty: 18 Wattage: 40 Finish: Bronze Weight: 44 Product Name: Eight Light Chandelier UPC: 783209093164 Category: Single-Tier Chandelier Glass: Beveled Crystal Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
39888BCBZ Pendants-Glass Down
346436
39888BCBZ Pendants-Glass Down 346436
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 42.00 Bulb Type: G-9 Qty: 18 Wattage: 40 Finish: Bronze Weight: 44 Product Name: Eight Light Chandelier UPC: 783209093164 Category: Single-Tier Chandelier Glass: Beveled Crystal Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 39.50
Height: 42.00
Bulb
Type: G-9
Qty: 18
Wattage: 40
Finish: Bronze
Weight: 44
Product Name: Eight Light Chandelier
UPC: 783209093164
Category: Single-Tier Chandelier
Glass: Beveled Crystal
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346436
Product Name 39888BCBZ Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details