Capital Lighting, Inc. 85530WTSN Sconces-Pocket 346423

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 10.50 Bulb Type: T4 Qty: 1 Wattage: 26 Finish: Satin Nickel Weight: 3.85 Product Name: One Light Wall Sconce UPC: 783209093850 Category: Wall Sconce Glass: White Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 10.50 Bulb Type: T4 Qty: 1 Wattage: 26 Finish: Satin Nickel Weight: 3.85 Product Name: One Light Wall Sconce UPC: 783209093850 Category: Wall Sconce Glass: White Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
85530WTSN Sconces-Pocket
346423
85530WTSN Sconces-Pocket 346423
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 10.50 Bulb Type: T4 Qty: 1 Wattage: 26 Finish: Satin Nickel Weight: 3.85 Product Name: One Light Wall Sconce UPC: 783209093850 Category: Wall Sconce Glass: White Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 10.50
Bulb
Type: T4
Qty: 1
Wattage: 26
Finish: Satin Nickel
Weight: 3.85
Product Name: One Light Wall Sconce
UPC: 783209093850
Category: Wall Sconce
Glass: White
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346423
Product Name 85530WTSN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details