Capital Lighting, Inc. 85532WTSN Sconces-Pocket 346421

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 10.50 Bulb Type: T4 Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 3.85 Product Name: Two Light Wall Sconce UPC: 783209093867 Category: Wall Sconce Glass: White Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 10.50 Bulb Type: T4 Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 3.85 Product Name: Two Light Wall Sconce UPC: 783209093867 Category: Wall Sconce Glass: White Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
85532WTSN Sconces-Pocket
346421
85532WTSN Sconces-Pocket 346421
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 10.50 Bulb Type: T4 Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 3.85 Product Name: Two Light Wall Sconce UPC: 783209093867 Category: Wall Sconce Glass: White Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 10.50
Bulb
Type: T4
Qty: 2
Wattage: 26
Finish: Satin Nickel
Weight: 3.85
Product Name: Two Light Wall Sconce
UPC: 783209093867
Category: Wall Sconce
Glass: White
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346421
Product Name 85532WTSN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details