Capital Lighting, Inc. 85534WTSN Bathroom Fixtures-Two Lights 346420

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 5.00 Bulb Type: T-8 Qty: 2 Wattage: 17 Finish: Satin Nickel Weight: 4.9 Product Name: Two Light Vanity UPC: 783209093874 Category: Bath Vanity Glass: White Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 5.00 Bulb Type: T-8 Qty: 2 Wattage: 17 Finish: Satin Nickel Weight: 4.9 Product Name: Two Light Vanity UPC: 783209093874 Category: Bath Vanity Glass: White Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
85534WTSN Bathroom Fixtures-Two Lights
346420
85534WTSN Bathroom Fixtures-Two Lights 346420
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 5.00 Bulb Type: T-8 Qty: 2 Wattage: 17 Finish: Satin Nickel Weight: 4.9 Product Name: Two Light Vanity UPC: 783209093874 Category: Bath Vanity Glass: White Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 5.00
Bulb
Type: T-8
Qty: 2
Wattage: 17
Finish: Satin Nickel
Weight: 4.9
Product Name: Two Light Vanity
UPC: 783209093874
Category: Bath Vanity
Glass: White
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346420
Product Name 85534WTSN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details