Capital Lighting, Inc. E22850-97BC Flush Mounts-Other 346289

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 18.00 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Black Chrome Weight: 14.08 Product Name: Six Light Flush Mount UPC: 845094049029 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 18.00 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Black Chrome Weight: 14.08 Product Name: Six Light Flush Mount UPC: 845094049029 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E22850-97BC Flush Mounts-Other
346289
E22850-97BC Flush Mounts-Other 346289
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 18.00 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Black Chrome Weight: 14.08 Product Name: Six Light Flush Mount UPC: 845094049029 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 18.00
Bulb
Type: G-9
Qty: 6
Wattage: 60
Finish: Black Chrome
Weight: 14.08
Product Name: Six Light Flush Mount
UPC: 845094049029
Category: Flush Mount
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346289
Product Name E22850-97BC Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details