Capital Lighting, Inc. E23034-83PC Island/Pool Table-4 Light + 346280

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 3.00 Length 3.00 Bulb Type: LED Qty: 4 Wattage: 3 Finish: Polished Chrome Weight: 12.39 Product Name: Four Light LED Pendant UPC: 845094049500 Category: Pendant Glass: Clear Acrylic Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 3.00 Length 3.00 Bulb Type: LED Qty: 4 Wattage: 3 Finish: Polished Chrome Weight: 12.39 Product Name: Four Light LED Pendant UPC: 845094049500 Category: Pendant Glass: Clear Acrylic Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E23034-83PC Island/Pool Table-4 Light +
346280
E23034-83PC Island/Pool Table-4 Light + 346280
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 3.00 Length 3.00 Bulb Type: LED Qty: 4 Wattage: 3 Finish: Polished Chrome Weight: 12.39 Product Name: Four Light LED Pendant UPC: 845094049500 Category: Pendant Glass: Clear Acrylic Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 3.00
Length 3.00
Bulb
Type: LED
Qty: 4
Wattage: 3
Finish: Polished Chrome
Weight: 12.39
Product Name: Four Light LED Pendant
UPC: 845094049500
Category: Pendant
Glass: Clear Acrylic
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346280
Product Name E23034-83PC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details