Capital Lighting, Inc. E22382-120PC Mini Pendants-Drum Shades 346259

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 1.8 Product Name: One Light Pendant UPC: 845094050551 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 1.8 Product Name: One Light Pendant UPC: 845094050551 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E22382-120PC Mini Pendants-Drum Shades
346259
E22382-120PC Mini Pendants-Drum Shades 346259
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 1.8 Product Name: One Light Pendant UPC: 845094050551 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 1.8
Product Name: One Light Pendant
UPC: 845094050551
Category: Mini Pendant
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346259
Product Name E22382-120PC Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details