Capital Lighting, Inc. E22387-120PC Island/Pool Table-4 Light + 346256

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 16.00 Length 16.00 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 10.02 Product Name: Nine Light Pendant UPC: 845094050582 Category: Pendant Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 16.00 Length 16.00 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 10.02 Product Name: Nine Light Pendant UPC: 845094050582 Category: Pendant Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E22387-120PC Island/Pool Table-4 Light +
346256
E22387-120PC Island/Pool Table-4 Light + 346256
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 16.00 Length 16.00 Bulb Type: G-9 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 10.02 Product Name: Nine Light Pendant UPC: 845094050582 Category: Pendant Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 16.00
Length 16.00
Bulb
Type: G-9
Qty: 9
Wattage: 40
Finish: Polished Chrome
Weight: 10.02
Product Name: Nine Light Pendant
UPC: 845094050582
Category: Pendant
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346256
Product Name E22387-120PC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details