Capital Lighting, Inc. E22745-91PC Mini Pendants-4+Light Cluster 346255

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.50 Bulb Type: LED Qty: 5 Finish: Polished Chrome Weight: 19.36 Product Name: Five Light LED Pendant UPC: 845094049005 Category: Pendant Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.50 Bulb Type: LED Qty: 5 Finish: Polished Chrome Weight: 19.36 Product Name: Five Light LED Pendant UPC: 845094049005 Category: Pendant Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E22745-91PC Mini Pendants-4+Light Cluster
346255
E22745-91PC Mini Pendants-4+Light Cluster 346255
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.50 Bulb Type: LED Qty: 5 Finish: Polished Chrome Weight: 19.36 Product Name: Five Light LED Pendant UPC: 845094049005 Category: Pendant Glass: Crystal Bubble Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 12.50
Bulb
Type: LED
Qty: 5
Finish: Polished Chrome
Weight: 19.36
Product Name: Five Light LED Pendant
UPC: 845094049005
Category: Pendant
Glass: Crystal Bubble
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346255
Product Name E22745-91PC Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details