Capital Lighting, Inc. 92300PN Mini Pendants-Drum Shades 346246

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2.71 Product Name: One Light Mini Pendant UPC: 783209094598 Category: Mini Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2.71 Product Name: One Light Mini Pendant UPC: 783209094598 Category: Mini Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
92300PN Mini Pendants-Drum Shades
346246
92300PN Mini Pendants-Drum Shades 346246
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2.71 Product Name: One Light Mini Pendant UPC: 783209094598 Category: Mini Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 2.71
Product Name: One Light Mini Pendant
UPC: 783209094598
Category: Mini Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346246
Product Name 92300PN Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details