Capital Lighting, Inc. 92007WT Exterior -Spot Lights 346245

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 9.5 Bulb Type: Par 38 Qty: 1 Wattage: 150 Finish: White Weight: 1.2 Product Name: One Light Outdoor Wall Mount UPC: 783209012707 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 9.5 Bulb Type: Par 38 Qty: 1 Wattage: 150 Finish: White Weight: 1.2 Product Name: One Light Outdoor Wall Mount UPC: 783209012707 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
92007WT Exterior -Spot Lights
346245
92007WT Exterior -Spot Lights 346245
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 9.5 Bulb Type: Par 38 Qty: 1 Wattage: 150 Finish: White Weight: 1.2 Product Name: One Light Outdoor Wall Mount UPC: 783209012707 Category: Outdoor Wall Mount Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.50
Extension: 9.5
Bulb
Type: Par 38
Qty: 1
Wattage: 150
Finish: White
Weight: 1.2
Product Name: One Light Outdoor Wall Mount
UPC: 783209012707
Category: Outdoor Wall Mount
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346245
Product Name 92007WT Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details