Capital Lighting, Inc. 92820BCWTPC Mini Pendants-Drum Shades 346243

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3.3 Product Name: One Light Mini Pendant UPC: 783209090460 Category: Mini Pendant Glass: Beveled Crystal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3.3 Product Name: One Light Mini Pendant UPC: 783209090460 Category: Mini Pendant Glass: Beveled Crystal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
92820BCWTPC Mini Pendants-Drum Shades
346243
92820BCWTPC Mini Pendants-Drum Shades 346243
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3.3 Product Name: One Light Mini Pendant UPC: 783209090460 Category: Mini Pendant Glass: Beveled Crystal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.00
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 3.3
Product Name: One Light Mini Pendant
UPC: 783209090460
Category: Mini Pendant
Glass: Beveled Crystal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346243
Product Name 92820BCWTPC Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details