Capital Lighting, Inc. 94160SBUB Mini Pendants-Chain 346241

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Umber Bronze Weight: 4.29 Product Name: One Light Mini Pendant UPC: 783209095472 Category: Mini Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Umber Bronze Weight: 4.29 Product Name: One Light Mini Pendant UPC: 783209095472 Category: Mini Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
94160SBUB Mini Pendants-Chain
346241
94160SBUB Mini Pendants-Chain 346241
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Umber Bronze Weight: 4.29 Product Name: One Light Mini Pendant UPC: 783209095472 Category: Mini Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Umber Bronze
Weight: 4.29
Product Name: One Light Mini Pendant
UPC: 783209095472
Category: Mini Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346241
Product Name 94160SBUB Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details