Capital Lighting, Inc. E20563-20PC Island/Pool Table-3 Light Bar 346226

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Length 8.00 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Pendant UPC: 845094048916 Category: Pendant Glass: Crystal Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Length 8.00 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Pendant UPC: 845094048916 Category: Pendant Glass: Crystal Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E20563-20PC Island/Pool Table-3 Light Bar
346226
E20563-20PC Island/Pool Table-3 Light Bar 346226
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Length 8.00 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Pendant UPC: 845094048916 Category: Pendant Glass: Crystal Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.00
Length 8.00
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Polished Chrome
Product Name: Three Light Pendant
UPC: 845094048916
Category: Pendant
Glass: Crystal
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346226
Product Name E20563-20PC Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details