Capital Lighting, Inc. E22204-10 Mini Pendants-4+Light Cluster 346225

Description
PRODUCT DETAILS / SPECS Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 9 Wattage: 50 Finish: Polished Chrome Product Name: Nine Light Pendant UPC: 845094050599 Category: Pendant Glass: Clear/White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 9 Wattage: 50 Finish: Polished Chrome Product Name: Nine Light Pendant UPC: 845094050599 Category: Pendant Glass: Clear/White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E22204-10 Mini Pendants-4+Light Cluster
346225
E22204-10 Mini Pendants-4+Light Cluster 346225
PRODUCT DETAILS / SPECS Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 9 Wattage: 50 Finish: Polished Chrome Product Name: Nine Light Pendant UPC: 845094050599 Category: Pendant Glass: Clear/White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Height: 15.00
Length 15.00
Bulb
Type: Medium
Qty: 9
Wattage: 50
Finish: Polished Chrome
Product Name: Nine Light Pendant
UPC: 845094050599
Category: Pendant
Glass: Clear/White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346225
Product Name E22204-10 Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details