Capital Lighting, Inc. E20568-20PC Mid. Chandeliers-Glass Down 346220

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 13.00 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Polished Chrome Product Name: Five Light Pendant UPC: 845094048947 Category: Pendant Glass: Crystal Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 13.00 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Polished Chrome Product Name: Five Light Pendant UPC: 845094048947 Category: Pendant Glass: Crystal Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
E20568-20PC Mid. Chandeliers-Glass Down
346220
E20568-20PC Mid. Chandeliers-Glass Down 346220
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 13.00 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Polished Chrome Product Name: Five Light Pendant UPC: 845094048947 Category: Pendant Glass: Crystal Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 13.00
Bulb
Type: G-9
Qty: 5
Wattage: 60
Finish: Polished Chrome
Product Name: Five Light Pendant
UPC: 845094048947
Category: Pendant
Glass: Crystal
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 346220
Product Name E20568-20PC Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details