Capital Lighting, Inc. 11381/2 Bathroom Fixtures-Two Lights 345988

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: One Light Bathbar UPC: 748119033150 Category: Bathbar
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: One Light Bathbar UPC: 748119033150 Category: Bathbar

Suppliers

Company
Product
Description
Supplier Links
11381/2 Bathroom Fixtures-Two Lights - 345988 - Capital Lighting, Inc.
Columbus, OH, USA
11381/2 Bathroom Fixtures-Two Lights
345988
11381/2 Bathroom Fixtures-Two Lights 345988
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: One Light Bathbar UPC: 748119033150 Category: Bathbar

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 6
Product Name: One Light Bathbar
UPC: 748119033150
Category: Bathbar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345988
Product Name 11381/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details