Capital Lighting, Inc. 11360/9 Semi-Flush Mts.-Bowl Style 345987

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 20.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Silver Weight: 12 Product Name: Nine Light Semi Flush UPC: 748119033082 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 20.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Silver Weight: 12 Product Name: Nine Light Semi Flush UPC: 748119033082 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
11360/9 Semi-Flush Mts.-Bowl Style - 345987 - Capital Lighting, Inc.
Columbus, OH, USA
11360/9 Semi-Flush Mts.-Bowl Style
345987
11360/9 Semi-Flush Mts.-Bowl Style 345987
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 20.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Silver Weight: 12 Product Name: Nine Light Semi Flush UPC: 748119033082 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Aged Silver
Weight: 12
Product Name: Nine Light Semi Flush
UPC: 748119033082
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345987
Product Name 11360/9 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details