Capital Lighting, Inc. 11370/4 Flush Mounts-Bowl Style 345981

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Spanish Bronze Weight: 8 Product Name: Four Light Flushmount UPC: 748119033136 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Spanish Bronze Weight: 8 Product Name: Four Light Flushmount UPC: 748119033136 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
11370/4 Flush Mounts-Bowl Style - 345981 - Capital Lighting, Inc.
Columbus, OH, USA
11370/4 Flush Mounts-Bowl Style
345981
11370/4 Flush Mounts-Bowl Style 345981
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Spanish Bronze Weight: 8 Product Name: Four Light Flushmount UPC: 748119033136 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Spanish Bronze
Weight: 8
Product Name: Four Light Flushmount
UPC: 748119033136
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345981
Product Name 11370/4 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details