Capital Lighting, Inc. 10219/1TDW Mini Pendants-Cable 345969

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119032801 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119032801 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10219/1TDW Mini Pendants-Cable - 345969 - Capital Lighting, Inc.
Columbus, OH, USA
10219/1TDW Mini Pendants-Cable
345969
10219/1TDW Mini Pendants-Cable 345969
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119032801 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 3
Product Name: One Light Pendant
UPC: 748119032801
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345969
Product Name 10219/1TDW Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details