Capital Lighting, Inc. 10219/6TDW Island/Pool Table-4 Light + 345968

Description
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 21 Product Name: Six Light Pendant UPC: 748119035031 Category: Pendant
Description
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 21 Product Name: Six Light Pendant UPC: 748119035031 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10219/6TDW Island/Pool Table-4 Light + - 345968 - Capital Lighting, Inc.
Columbus, OH, USA
10219/6TDW Island/Pool Table-4 Light +
345968
10219/6TDW Island/Pool Table-4 Light + 345968
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 21 Product Name: Six Light Pendant UPC: 748119035031 Category: Pendant

PRODUCT DETAILS / SPECS
Height: 7.00
Length 7.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 21
Product Name: Six Light Pendant
UPC: 748119035031
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345968
Product Name 10219/6TDW Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details