Capital Lighting, Inc. 11341/2 Semi-Flush Mts.-Drum Shade 345956

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Spanish Bronze Weight: 9 Product Name: Two Light Semi Flush UPC: 748119033006 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Spanish Bronze Weight: 9 Product Name: Two Light Semi Flush UPC: 748119033006 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
11341/2 Semi-Flush Mts.-Drum Shade - 345956 - Capital Lighting, Inc.
Columbus, OH, USA
11341/2 Semi-Flush Mts.-Drum Shade
345956
11341/2 Semi-Flush Mts.-Drum Shade 345956
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Spanish Bronze Weight: 9 Product Name: Two Light Semi Flush UPC: 748119033006 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Spanish Bronze
Weight: 9
Product Name: Two Light Semi Flush
UPC: 748119033006
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345956
Product Name 11341/2 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details