Capital Lighting, Inc. 11352/2 Semi-Flush Mts.-Drum Shade 345955

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: Two Light Semi Flush UPC: 748119033044 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: Two Light Semi Flush UPC: 748119033044 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
11352/2 Semi-Flush Mts.-Drum Shade - 345955 - Capital Lighting, Inc.
Columbus, OH, USA
11352/2 Semi-Flush Mts.-Drum Shade
345955
11352/2 Semi-Flush Mts.-Drum Shade 345955
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: Two Light Semi Flush UPC: 748119033044 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 4
Product Name: Two Light Semi Flush
UPC: 748119033044
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345955
Product Name 11352/2 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details