Capital Lighting, Inc. 11343/8 Pendants-Drum Shade 345951

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 46.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Spanish Bronze Weight: 20 Product Name: Eight Light Pendant UPC: 748119032993 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 46.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Spanish Bronze Weight: 20 Product Name: Eight Light Pendant UPC: 748119032993 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
11343/8 Pendants-Drum Shade - 345951 - Capital Lighting, Inc.
Columbus, OH, USA
11343/8 Pendants-Drum Shade
345951
11343/8 Pendants-Drum Shade 345951
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 46.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Spanish Bronze Weight: 20 Product Name: Eight Light Pendant UPC: 748119032993 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 46.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Spanish Bronze
Weight: 20
Product Name: Eight Light Pendant
UPC: 748119032993
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345951
Product Name 11343/8 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details