Capital Lighting, Inc. 10224/1 Sconces-Single Glass 345937

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 3 Product Name: One Light Wall Sconce UPC: 748119032672 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 3 Product Name: One Light Wall Sconce UPC: 748119032672 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
10224/1 Sconces-Single Glass - 345937 - Capital Lighting, Inc.
Columbus, OH, USA
10224/1 Sconces-Single Glass
345937
10224/1 Sconces-Single Glass 345937
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 3 Product Name: One Light Wall Sconce UPC: 748119032672 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Weight: 3
Product Name: One Light Wall Sconce
UPC: 748119032672
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345937
Product Name 10224/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details