Capital Lighting, Inc. 10227/5 Pendants-Bowl Style 345936

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Aged Bronze Weight: 16 Product Name: Five Light Pendant UPC: 748119032658 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Aged Bronze Weight: 16 Product Name: Five Light Pendant UPC: 748119032658 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10227/5 Pendants-Bowl Style - 345936 - Capital Lighting, Inc.
Columbus, OH, USA
10227/5 Pendants-Bowl Style
345936
10227/5 Pendants-Bowl Style 345936
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Aged Bronze Weight: 16 Product Name: Five Light Pendant UPC: 748119032658 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 15.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Aged Bronze
Weight: 16
Product Name: Five Light Pendant
UPC: 748119032658
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345936
Product Name 10227/5 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details