Capital Lighting, Inc. 10226/3 Pendants-Bowl Style 345934

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Weight: 10 Product Name: Three Light Pendant UPC: 748119032641 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Weight: 10 Product Name: Three Light Pendant UPC: 748119032641 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10226/3 Pendants-Bowl Style - 345934 - Capital Lighting, Inc.
Columbus, OH, USA
10226/3 Pendants-Bowl Style
345934
10226/3 Pendants-Bowl Style 345934
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Weight: 10 Product Name: Three Light Pendant UPC: 748119032641 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aged Bronze
Weight: 10
Product Name: Three Light Pendant
UPC: 748119032641
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345934
Product Name 10226/3 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details